MR-13 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-13
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-13
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 3/4 INCH SMALL END TRADE SIZE
- 2 INCH LARGE END TRADE SIZE
- 500 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-13 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Fixed fitting
Size
1.26 inch (32 mm)
Material
Nickel plated brass
View Details