Madison Electric Products Rigid/EMT Conduit Coupling MNT-2761

Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - MNT-2761 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
MNT-2761
Rigid/EMT Conduit Coupling MNT-2761
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MNT-2761
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details