Madison Electric Products Rigid/EMT Conduit Combination Coupling MLT-EMT-75

Description
STEEL MATERIAL EMT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION LIQUIDTIGHT CONDUIT TO COMPRESSION EMT CONDUIT INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet
Description
STEEL MATERIAL EMT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION LIQUIDTIGHT CONDUIT TO COMPRESSION EMT CONDUIT INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - MLT-EMT-75 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Combination Coupling
MLT-EMT-75
Rigid/EMT Conduit Combination Coupling MLT-EMT-75
STEEL MATERIAL EMT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION LIQUIDTIGHT CONDUIT TO COMPRESSION EMT CONDUIT INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT
  • STEEL MATERIAL
  • EMT/LIQUIDTIGHT CONDUIT USED ON
  • COMPRESSION LIQUIDTIGHT CONDUIT TO COMPRESSION EMT CONDUIT INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • LIQUIDTIGHT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MLT-EMT-75
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details