Madison Electric Products Rigid/EMT Conduit Nipple ML-707

Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ML-707 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
ML-707
Rigid/EMT Conduit Nipple ML-707
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • THREADED MALE, HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-707
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details