Madison Electric Products Armored Cable/Flex Conduit Connector ML-42-1

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 125 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 125 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - ML-42-1 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
ML-42-1
Armored Cable/Flex Conduit Connector ML-42-1
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 125 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 125 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-42-1
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details