MES-769 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
MES-769
Description
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
-
Madison Electric Products
Datasheet
Description
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
MES-769
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
- SET SCREW, EMT TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL (CANADA AND US), UL 514B APPROVAL
- 4 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- CONCRETE-TIGHT
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MES-769 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling; Setscrew Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Terminal box
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details