MES-768 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
MES-768
Description
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
-
Madison Electric Products
Datasheet
Description
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
MES-768
SET SCREW, EMT TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL (CANADA AND US), UL 514B APPROVAL
4 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
- SET SCREW, EMT TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL (CANADA AND US), UL 514B APPROVAL
- 4 STANDARD PACKAGE
- 3-1/2 INCH TRADE SIZE
- CONCRETE-TIGHT
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MES-768 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling; Setscrew Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details