Madison Electric Products Rigid/EMT Conduit Connector MES-757-B

Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 4 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 4 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MES-757-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MES-757-B
Rigid/EMT Conduit Connector MES-757-B
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 4 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
  • SET SCREW TYPE
  • STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, CUL APPROVAL
  • 4 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • INCLUDES (2) SET SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MES-757-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details