Madison Electric Products Rigid/EMT Conduit Connector MES-756-B

Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MES-756-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MES-756-B
Rigid/EMT Conduit Connector MES-756-B
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
  • SET SCREW TYPE
  • STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, CUL APPROVAL
  • 8 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • INCLUDES (2) SET SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MES-756-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details