Madison Electric Products Rigid/EMT Conduit Connector MES-750-B

Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MES-750-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MES-750-B
Rigid/EMT Conduit Connector MES-750-B
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • SET SCREW TYPE
  • STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, CUL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MES-750-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details