Madison Electric Products Rigid/EMT Conduit Coupling MERSS-75

Description
SET SCREW TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - MERSS-75 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
MERSS-75
Rigid/EMT Conduit Coupling MERSS-75
SET SCREW TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • SET SCREW TYPE
  • ZINC PLATED STEEL MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL, UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MERSS-75
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details