Madison Electric Products Rigid/EMT Conduit Connector MECR-755-B

Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet
Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MECR-755-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MECR-755-B
Rigid/EMT Conduit Connector MECR-755-B
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
  • COMPRESSION TYPE
  • ZINC PLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • APPLICATION WET LOCATION
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MECR-755-B
Product Name Rigid/EMT Conduit Connector
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details