MEC-762 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
MEC-762
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
-
Madison Electric Products
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
MEC-762
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
- COMPRESSION TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL, UL 514B APPROVAL
- 75 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- CONCRETE-TIGHT
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MEC-762 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details