MEC-760 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
MEC-760
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
-
Madison Electric Products
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
MEC-760
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL, UL 514B APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
- COMPRESSION TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL, UL 514B APPROVAL
- 250 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- CONCRETE-TIGHT
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MEC-760 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details