MEC-759 -- RIGID/EMT CONDUIT CONNECTOR
Madison Electric Products
Rigid/EMT Conduit Connector
MEC-759
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Connector
MEC-759
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
4 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
- COMPRESSION TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL 514B APPROVAL
- 4 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- CONCRETE-TIGHT
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MEC-759 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Size
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.57 inch (40 mm)
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details