MEC-756 -- RIGID/EMT CONDUIT CONNECTOR
Madison Electric Products
Rigid/EMT Conduit Connector
MEC-756
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
8 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
8 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Connector
MEC-756
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
8 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
- COMPRESSION TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL 514B APPROVAL
- 8 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- CONCRETE-TIGHT
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MEC-756 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Size
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Angle box
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details