MDB-75B -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Madison Electric Products
Armored Cable/Flex Conduit Connector
MDB-75B
Description
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 6 AWG TO (3) 4 AWG (STEEL ARMORED CABLE), (3) 8 AWG TO (3) 4 AWG (ALUMINUM ARMORED CABLE), (3) 8 AWG TO (4) 6 AWG (STEEL METALLIC CABLE), (4) 6 AWG TO (3) 4 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 6 AWG TO (3) 4 AWG (STEEL ARMORED CABLE), (3) 8 AWG TO (3) 4 AWG (ALUMINUM ARMORED CABLE), (3) 8 AWG TO (4) 6 AWG (STEEL METALLIC CABLE), (4) 6 AWG TO (3) 4 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
MDB-75B
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 6 AWG TO (3) 4 AWG (STEEL ARMORED CABLE), (3) 8 AWG TO (3) 4 AWG (ALUMINUM ARMORED CABLE), (3) 8 AWG TO (4) 6 AWG (STEEL METALLIC CABLE), (4) 6 AWG TO (3) 4 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
- STRAIGHT TYPE
- ZINC PLATED TUBULAR STEEL MATERIAL
- DOUBLE BITE SADDLE INSTALLATION
- UL APPROVAL
- 50 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- (4) 6 AWG TO (3) 4 AWG (STEEL ARMORED CABLE), (3) 8 AWG TO (3) 4 AWG (ALUMINUM ARMORED CABLE), (3) 8 AWG TO (4) 6 AWG (STEEL METALLIC CABLE), (4) 6 AWG TO (3) 4 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
- INSULATED THROAT TYPE
- ARMORED/METAL CLAD CABLE, FLEX CONDUIT
- SINGLE CABLE OPENING
- APPLICABLE STANDARD NEMA FB-1
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MDB-75B |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Brass
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details