MDB-38B -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Madison Electric Products
Armored Cable/Flex Conduit Connector
MDB-38B
Description
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
(2) 14 AWG TO (2) 10 AWG (STEEL ARMORED CABLE), (2) 14 AWG TO (2) 10 AWG (ALUMINUM ARMORED CABLE), (2) 14 AWG TO (2) 8 AWG (STEEL METALLIC CABLE), (2) 14 AWG TO (2) 8 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
(2) 14 AWG TO (2) 10 AWG (STEEL ARMORED CABLE), (2) 14 AWG TO (2) 10 AWG (ALUMINUM ARMORED CABLE), (2) 14 AWG TO (2) 8 AWG (STEEL METALLIC CABLE), (2) 14 AWG TO (2) 8 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
MDB-38B
STRAIGHT TYPE
ZINC PLATED TUBULAR STEEL MATERIAL
DOUBLE BITE SADDLE INSTALLATION
UL APPROVAL
100 STANDARD PACKAGE
3/8 INCH TRADE SIZE
(2) 14 AWG TO (2) 10 AWG (STEEL ARMORED CABLE), (2) 14 AWG TO (2) 10 AWG (ALUMINUM ARMORED CABLE), (2) 14 AWG TO (2) 8 AWG (STEEL METALLIC CABLE), (2) 14 AWG TO (2) 8 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICABLE STANDARD NEMA FB-1
- STRAIGHT TYPE
- ZINC PLATED TUBULAR STEEL MATERIAL
- DOUBLE BITE SADDLE INSTALLATION
- UL APPROVAL
- 100 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- (2) 14 AWG TO (2) 10 AWG (STEEL ARMORED CABLE), (2) 14 AWG TO (2) 10 AWG (ALUMINUM ARMORED CABLE), (2) 14 AWG TO (2) 8 AWG (STEEL METALLIC CABLE), (2) 14 AWG TO (2) 8 AWG (ALUMINUM METALLIC CABLE), 3/8 INCH (STEEL/ALUMINUM FLEX CONDUIT) CORD SIZE
- INSULATED THROAT TYPE
- ARMORED/METAL CLAD CABLE, FLEX CONDUIT
- SINGLE CABLE OPENING
- APPLICABLE STANDARD NEMA FB-1
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MDB-38B |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.97 inch (50 mm)
Material
Brass
View Details