Madison Electric Products Armored Cable/Flex Conduit Connector MDB-100B

Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.25 TO 1.468 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.25 TO 1.468 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - MDB-100B - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
MDB-100B
Armored Cable/Flex Conduit Connector MDB-100B
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.25 TO 1.468 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • DOUBLE BITE SADDLE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1.25 TO 1.468 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEX CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MDB-100B
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details