Madison Electric Products Flexible Cord/Cable Connector MCG-75A560

Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
Datasheet
Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - MCG-75A560 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Cord/Cable Connector
MCG-75A560
Flexible Cord/Cable Connector MCG-75A560
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL
  • UL 514B APPROVAL
  • 3/4 INCH THREAD SIZE
  • 0.45 TO 0.56 INCH CORD SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • TEMPERATURE RATING 105 DEG C
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCG-75A560
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details