Madison Electric Products Flexible Cord/Cable Connector MCG-75A350

Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
Datasheet
Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - MCG-75A350 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Cord/Cable Connector
MCG-75A350
Flexible Cord/Cable Connector MCG-75A350
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.25 TO 0.35 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL
  • UL 514B APPROVAL
  • 3/4 INCH THREAD SIZE
  • 0.25 TO 0.35 INCH CORD SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • TEMPERATURE RATING 105 DEG C
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCG-75A350
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details