Madison Electric Products Flexible Cord/Cable Connector MCG-100B650

Description
STRAIGHT TYPE STEEL BODY, NEOPRENE GLAND MATERIAL UL 514-B APPROVAL LIQUIDTIGHT APPLICATION 1 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE STANDARD PACKAGE 25 PER CARTON
Datasheet
Description
STRAIGHT TYPE STEEL BODY, NEOPRENE GLAND MATERIAL UL 514-B APPROVAL LIQUIDTIGHT APPLICATION 1 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE STANDARD PACKAGE 25 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - MCG-100B650 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Cord/Cable Connector
MCG-100B650
Flexible Cord/Cable Connector MCG-100B650
STRAIGHT TYPE STEEL BODY, NEOPRENE GLAND MATERIAL UL 514-B APPROVAL LIQUIDTIGHT APPLICATION 1 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE STANDARD PACKAGE 25 PER CARTON
  • STRAIGHT TYPE
  • STEEL BODY, NEOPRENE GLAND MATERIAL
  • UL 514-B APPROVAL
  • LIQUIDTIGHT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.55 TO 0.65 INCH CORD SIZE
  • STANDARD PACKAGE 25 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCG-100B650
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details