RS Components, Ltd. Conduit Fittings 8726126

Description
Conduit fitting swivel ext IP40 20mm M20
Request a Quote
Description
Conduit fitting swivel ext IP40 20mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726126
Conduit Fittings 8726126
Conduit fitting swivel ext IP40 20mm M20

Conduit fitting swivel ext IP40 20mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726126
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details