Madison Electric Products Rigid/EMT Conduit Bushing MCBI-400

Description
MALLEABLE IRON MATERIAL 1 1/8 INCH RIGID CONDUIT USED ON UL 467, UL (CANADA AND US) APPROVAL 5 1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
MALLEABLE IRON MATERIAL 1 1/8 INCH RIGID CONDUIT USED ON UL 467, UL (CANADA AND US) APPROVAL 5 1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - MCBI-400 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
MCBI-400
Rigid/EMT Conduit Bushing MCBI-400
MALLEABLE IRON MATERIAL 1 1/8 INCH RIGID CONDUIT USED ON UL 467, UL (CANADA AND US) APPROVAL 5 1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • 1 1/8 INCH
  • RIGID CONDUIT USED ON
  • UL 467, UL (CANADA AND US) APPROVAL
  • 5 1/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCBI-400
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details