Madison Electric Products Service Entrance Cable Connector LWC-2004

Description
DIE-CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.84 INCH X 1.43 INCH MIN. OPENING 0.9 INCH X 1.5 INCH MAX. OPENING 4/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
Datasheet
Description
DIE-CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.84 INCH X 1.43 INCH MIN. OPENING 0.9 INCH X 1.5 INCH MAX. OPENING 4/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-2004 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-2004
Service Entrance Cable Connector LWC-2004
DIE-CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.84 INCH X 1.43 INCH MIN. OPENING 0.9 INCH X 1.5 INCH MAX. OPENING 4/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
  • DIE-CAST ZINC MATERIAL
  • 2.43 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.84 INCH X 1.43 INCH MIN. OPENING
  • 0.9 INCH X 1.5 INCH MAX. OPENING
  • 4/0 AWG CABLE SIZE
  • UL APPROVAL
  • 2 INCH TRADE SIZE
  • WATERTIGHT
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-2004
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details