Madison Electric Products Service Entrance Cable Connector LWC-1004

Description
DIE-CAST ZINC MATERIAL 1.95 INCH SERVICE ENTRANCE CABLE USED ON 0.44 INCH X 0.74 INCH MIN. OPENING 0.53 INCH X 0.81 INCH MAX. OPENING 4 AWG CABLE SIZE UL APPROVAL 1 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.95 INCH SERVICE ENTRANCE CABLE USED ON 0.44 INCH X 0.74 INCH MIN. OPENING 0.53 INCH X 0.81 INCH MAX. OPENING 4 AWG CABLE SIZE UL APPROVAL 1 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-1004 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-1004
Service Entrance Cable Connector LWC-1004
DIE-CAST ZINC MATERIAL 1.95 INCH SERVICE ENTRANCE CABLE USED ON 0.44 INCH X 0.74 INCH MIN. OPENING 0.53 INCH X 0.81 INCH MAX. OPENING 4 AWG CABLE SIZE UL APPROVAL 1 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
  • DIE-CAST ZINC MATERIAL
  • 1.95 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.44 INCH X 0.74 INCH MIN. OPENING
  • 0.53 INCH X 0.81 INCH MAX. OPENING
  • 4 AWG CABLE SIZE
  • UL APPROVAL
  • 1 INCH TRADE SIZE
  • WATERTIGHT
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-1004
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details