Madison Electric Products Conduit Body LTLA-50

Description
ALUMINUM MATERIAL 4.85 INCH L X 2.06 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 100
Datasheet
Description
ALUMINUM MATERIAL 4.85 INCH L X 2.06 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LTLA-50 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LTLA-50
Conduit Body LTLA-50
ALUMINUM MATERIAL 4.85 INCH L X 2.06 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 100
  • ALUMINUM MATERIAL
  • 4.85 INCH L X 2.06 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LTLA-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Conduit - 8808237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details