Madison Electric Products Conduit Body LT-75

Description
ALUMINUM MATERIAL 5.6 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet
Description
ALUMINUM MATERIAL 5.6 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LT-75 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LT-75
Conduit Body LT-75
ALUMINUM MATERIAL 5.6 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
  • ALUMINUM MATERIAL
  • 5.6 INCH L X 2.35 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LT-75
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5172334004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 1613641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details