Madison Electric Products Conduit Body LT-400

Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.81 INCH W SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet
Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.81 INCH W SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LT-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LT-400
Conduit Body LT-400
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.81 INCH W SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
  • ALUMINUM BODY, FIBER GASKET MATERIAL
  • 16.313 INCH L X 6.81 INCH W SIZE
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514-B APPROVAL
  • ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 1 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LT-400
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-5 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details