Madison Electric Products Conduit Body LRM-250

Description
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 5 3/8 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING
Datasheet
Description
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 5 3/8 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRM-250 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LRM-250
Conduit Body LRM-250
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 5 3/8 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING
  • MALLEABLE IRON MATERIAL
  • 13 5/8 INCH L X 5 3/8 INCH W X 3 7/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 2 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, UL (CANADA AND US) APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LRM-250
Product Name Conduit Body
Material MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3679754004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details