Madison Electric Products Conduit Body LRLA-75-CB

Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 50
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRLA-75-CB - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LRLA-75-CB
Conduit Body LRLA-75-CB
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 50
  • ALUMINUM MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LRLA-75-CB
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details