Madison Electric Products Conduit Body LRLA-350

Description
ALUMINUM MATERIAL 16.313 INCH L X 6.13 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 1
Datasheet
Description
ALUMINUM MATERIAL 16.313 INCH L X 6.13 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRLA-350 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LRLA-350
Conduit Body LRLA-350
ALUMINUM MATERIAL 16.313 INCH L X 6.13 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 1
  • ALUMINUM MATERIAL
  • 16.313 INCH L X 6.13 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LRLA-350
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 7662514004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details