Madison Electric Products Rigid/EMT Conduit Reducer LRB-33

Description
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 5 STANDARD PACKAGE
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 5 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - LRB-33 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Reducer
LRB-33
Rigid/EMT Conduit Reducer LRB-33
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 5 STANDARD PACKAGE
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • 5 STANDARD PACKAGE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LRB-33
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
Material Nylon; Polyamide
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details