LRB-2 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
LRB-2
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
LRB-2
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
- THREADED TYPE
- STEEL MATERIAL
- RIGID CONDUIT USED ON
- 1/2 INCH SMALL END TRADE SIZE
- 3/4 INCH LARGE END TRADE SIZE
- UL APPROVAL
- 1000 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LRB-2 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Conduit clip
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details