LRB-16 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
LRB-16
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1-1/2 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1-1/2 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
LRB-16
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1-1/2 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
- THREADED TYPE
- STEEL MATERIAL
- RIGID CONDUIT USED ON
- 1-1/2 INCH SMALL END TRADE SIZE
- 2 INCH LARGE END TRADE SIZE
- UL APPROVAL
- 50 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LRB-16 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
1.34 inch (34 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details