Madison Electric Products Conduit Body LR-350

Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet
Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-350 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LR-350
Conduit Body LR-350
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
  • ALUMINUM BODY, FIBER GASKET MATERIAL
  • 16.313 INCH L X 6.13 INCH W SIZE
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514-B APPROVAL
  • ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 1 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LR-350
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Units English Size
View Details
Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details