Madison Electric Products Liquidtight Flexible Conduit Connector LQA-9075

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LQA-9075 - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
LQA-9075
Liquidtight Flexible Conduit Connector LQA-9075
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLIC TYPE-B CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LQA-9075
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details