Madison Electric Products Liquidtight Flexible Conduit Connector LQA-1125

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LQA-1125 - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
LQA-1125
Liquidtight Flexible Conduit Connector LQA-1125
STRAIGHT TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLIC TYPE-B CONDUIT USED ON
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LQA-1125
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details