Madison Electric Products Liquidtight Flexible Conduit Connector LQA-1075-I

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL FLEXIBLE METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL FLEXIBLE METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LQA-1075-I - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
LQA-1075-I
Liquidtight Flexible Conduit Connector LQA-1075-I
STRAIGHT TYPE DIE CAST ZINC MATERIAL FLEXIBLE METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • FLEXIBLE METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LQA-1075-I
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details