Madison Electric Products Conduit Body LLM-200

Description
MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 5 PER CARTON LL MODEL
Datasheet
Description
MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 5 PER CARTON LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLM-200 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLM-200
Conduit Body LLM-200
MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 5 PER CARTON LL MODEL
  • MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL
  • RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 5 PER CARTON
  • LL MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLM-200
Product Name Conduit Body
Material MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET
Unlock Full Specs
to access all available technical data

Similar Products

Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details