Madison Electric Products Conduit Body LLM-100

Description
MALLEABLE IRON MATERIAL 6-3/16 INCH L X 2-5/8 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet
Description
MALLEABLE IRON MATERIAL 6-3/16 INCH L X 2-5/8 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLM-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLM-100
Conduit Body LLM-100
MALLEABLE IRON MATERIAL 6-3/16 INCH L X 2-5/8 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
  • MALLEABLE IRON MATERIAL
  • 6-3/16 INCH L X 2-5/8 INCH W X 1-7/8 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLM-100
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.5000 inch (12.7 mm)
Units English Size
View Details