Madison Electric Products Conduit Body LLLA-200

Description
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 5
Datasheet
Description
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLLA-200 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLLA-200
Conduit Body LLLA-200
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 5
  • ALUMINUM MATERIAL
  • 10.2 INCH L X 3.84 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLLA-200
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details