Madison Electric Products Conduit Body LLLA-150-CB

Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLLA-150-CB - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLLA-150-CB
Conduit Body LLLA-150-CB
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLLA-150-CB
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details