Madison Electric Products Rigid/EMT Conduit Elbow Joint LG-141-3

Description
DIE-CAST ZINC, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE
Datasheet
Description
DIE-CAST ZINC, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - LG-141-3 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Elbow Joint
LG-141-3
Rigid/EMT Conduit Elbow Joint LG-141-3
DIE-CAST ZINC, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE
  • DIE-CAST ZINC, ALUMINUM COVER, NEOPRENE GASKET MATERIAL
  • RIGID CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LG-141-3
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details