Madison Electric Products Conduit Body LCM-400

Description
MALLEABLE IRON MATERIAL 18 1/8 INCH L X 4 7/8 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING
Datasheet
Description
MALLEABLE IRON MATERIAL 18 1/8 INCH L X 4 7/8 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LCM-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LCM-400
Conduit Body LCM-400
MALLEABLE IRON MATERIAL 18 1/8 INCH L X 4 7/8 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING
  • MALLEABLE IRON MATERIAL
  • 18 1/8 INCH L X 4 7/8 INCH W X 5 5/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, UL (CANADA AND US) APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LCM-400
Product Name Conduit Body
Material MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details