Madison Electric Products Conduit Body LCE-50

Description
ALUMINUM MATERIAL 4.84 INCH L X 1.32 INCH W SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LC CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 100
Datasheet
Description
ALUMINUM MATERIAL 4.84 INCH L X 1.32 INCH W SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LC CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LCE-50 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LCE-50
Conduit Body LCE-50
ALUMINUM MATERIAL 4.84 INCH L X 1.32 INCH W SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LC CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 100
  • ALUMINUM MATERIAL
  • 4.84 INCH L X 1.32 INCH W SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADLESS, SET SCREW (EMT) INSTALLATION
  • LC CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LCE-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details