Madison Electric Products Conduit Body LC-200

Description
ALUMINUM MATERIAL 10.75 INCH L X 3.2 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet
Description
ALUMINUM MATERIAL 10.75 INCH L X 3.2 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LC-200 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LC-200
Conduit Body LC-200
ALUMINUM MATERIAL 10.75 INCH L X 3.2 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
  • ALUMINUM MATERIAL
  • 10.75 INCH L X 3.2 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LC-200
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details