Madison Electric Products Conduit Body LB-50

Description
ALUMINUM MATERIAL 4.41 INCH L X 2.17 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
Datasheet
Description
ALUMINUM MATERIAL 4.41 INCH L X 2.17 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-50 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LB-50
Conduit Body LB-50
ALUMINUM MATERIAL 4.41 INCH L X 2.17 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
  • ALUMINUM MATERIAL
  • 4.41 INCH L X 2.17 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LB-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details