Madison Electric Products Conduit Body LB-50-CB

Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-50-CB - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LB-50-CB
Conduit Body LB-50-CB
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 100
  • ALUMINUM MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LB-50-CB
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 4711603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Rigid
Conduit Type Rigid
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details