Madison Electric Products Rigid/EMT Conduit Nipple L-709

Description
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 40 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 40 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - L-709 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
L-709
Rigid/EMT Conduit Nipple L-709
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 40 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • THREADED MALE, HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 40 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-709
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details